STMicroelectronics, Inc. Memory M24256-DRMN8TP/K

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15339-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15339-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15339-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24256-DRMN8TP/K - 880514-M24256-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24256-DRMN8TP/K
880514-M24256-DRMN8TP/K
Memory - EEPROM - M24256-DRMN8TP/K 880514-M24256-DRMN8TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880514-M24256-DRMN8T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24256 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15339-6, 497-15339-1, 497-15339-2

Manufacturer: STMicroelectronics
Win Source Part Number: 880514-M24256-DRMN8TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24256
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15339-6, 497-15339-1, 497-15339-2

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24256-DRMN8TP/K
Memory IC and Storage Component 774-M24256-DRMN8TP/K
256-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24256-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DRMN8TP/K can be used for catalog matching and distributor lookup.

256-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24256-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DRMN8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SO

IC EEPROM 256KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24256-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SO

IC EEPROM 256KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24256-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M24256-DRMN8TP/K
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 256Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics - 99AC0419 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics
99AC0419
Eeprom, 256Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics 99AC0419
EEPROM, 256KBIT, -40 TO 105DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 105DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15339-2-ND 880514-M24256-DRMN8TP/K 774-M24256-DRMN8TP/K M24256-DRMN8TP/K M24256-DRMN8TP/K M24256-DRMN8TP/K M24256-DRMN8TP/K 99AC0419
Product Name Memory Memory - EEPROM - M24256-DRMN8TP/K Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 256Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.7 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71016S12PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details