EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 256KBIT I2C 8TSSOP Product overview: M24256-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DRDW8TP/K
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
EEPROM, 256KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-15338-1-ND | 774-M24256-DRDW8TP/K | M24256-DRDW8TP/K | M24256-DRDW8TP/K | M24256-DRDW8TP/K | 47AK6678 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 256Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.7 | 1.8V ~ 5.5V | Surface Mount | ||
| Access Time | 450 ns | 450 ns | 450 ns |