STMicroelectronics, Inc. Memory M24256-DFCS6TP/K

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-13611-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - 497-13611-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - 497-13611-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - EEPROM - M24256-DFCS6TP/K - 813394-M24256-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24256-DFCS6TP/K
813394-M24256-DFCS6TP/K
Memory - EEPROM - M24256-DFCS6TP/K 813394-M24256-DFCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 813394-M24256-DFCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 450ns Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24256

Manufacturer: STMicroelectronics
Win Source Part Number: 813394-M24256-DFCS6TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: M24256

Buy Now
5V WLCSP Memory IC and Storage Component - 774-M24256-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V WLCSP Memory IC and Storage Component
774-M24256-DFCS6TP/K
5V WLCSP Memory IC and Storage Component 774-M24256-DFCS6TP/K
256Kbit Serial-I2C EEPROM, 1.8-5V, 8-Pin WLCSP Product overview: M24256-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DFCS6TP/K can be used for catalog matching and distributor lookup.

256Kbit Serial-I2C EEPROM, 1.8-5V, 8-Pin WLCSP Product overview: M24256-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24256-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M24256-DFCS6TP/K
IC EEPROM 256KBIT I2C 8WLCSP

IC EEPROM 256KBIT I2C 8WLCSP

Supplier's Site
IC EEPROM 256KBIT I2C 8WLCSP

IC EEPROM 256KBIT I2C 8WLCSP

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8WLCSP

IC EEPROM 256KBIT I2C 8WLCSP

Supplier's Site Datasheet
Eeprom, 256Kbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics - 45AC7396 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics
45AC7396
Eeprom, 256Kbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics 45AC7396
EEPROM, 256KBIT, I2C, 1MHZ, WLCSP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 1MHZ, WLCSP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M24256-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-WLCSP

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-13611-6-ND 813394-M24256-DFCS6TP/K 774-M24256-DFCS6TP/K M24256-DFCS6TP/K M24256-DFCS6TP/K M24256-DFCS6TP/K 45AC7396 M24256-DFCS6TP/K
Product Name Memory Memory - EEPROM - M24256-DFCS6TP/K 5V WLCSP Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 256Kbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFBGA, WLCSP 8-UFBGA, WLCSP WLCSP BGA; 8-UFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-30259Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25512-W-11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 512 kbits
View Details