256 Kbit serial I2C bus EEPROM Product overview: M24256-BFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BFDW6TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1064823-M24256-BFDW6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC EEPROM 256KBIT I2C 8TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
EEPROM, 256KBIT, I2C, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 256KBIT I2C 8TSSOP
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24256-BFDW6TP | 497-15173-2-ND | 1064823-M24256-BFDW6TP | M24256-BFDW6TP | M24256-BFDW6TP | 45AC7395 | M24256-BFDW6TP | M24256-BFDW6TP |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - M24256-BFDW6TP | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |