STMicroelectronics, Inc. Memory M24128-DFCS6TP/K

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14003-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - 497-14003-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - 497-14003-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
128Kb 5V 1MHz WLCSP Memory IC and Storage Component - 774-M24128-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Kb 5V 1MHz WLCSP Memory IC and Storage Component
774-M24128-DFCS6TP/K
128Kb 5V 1MHz WLCSP Memory IC and Storage Component 774-M24128-DFCS6TP/K
128Kb I2C EEPROM, 1.8-5V, 8-Pin WLCSP, 1MHz Product overview: M24128-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5V, 1MHz, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5V, 1MHz, WLCSP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DFCS6TP/K can be used for catalog matching and distributor lookup.

128Kb I2C EEPROM, 1.8-5V, 8-Pin WLCSP, 1MHz Product overview: M24128-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5V, 1MHz, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5V, 1MHz, WLCSP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24128-DFCS6TP/K - 880509-M24128-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-DFCS6TP/K
880509-M24128-DFCS6TP/K
Memory - EEPROM - M24128-DFCS6TP/K 880509-M24128-DFCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880509-M24128-DFCS6T P/K Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-WLCSP Package: 8-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: M24128 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14003-6, 497-14003-2, 497-14003-1

Manufacturer: STMicroelectronics
Win Source Part Number: 880509-M24128-DFCS6TP/K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-WLCSP
Package: 8-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24128
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14003-6, 497-14003-2, 497-14003-1

Buy Now Datasheet
IC EEPROM 128KBIT I2C 8WLCSP

IC EEPROM 128KBIT I2C 8WLCSP

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8WLCSP

IC EEPROM 128KBIT I2C 8WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M24128-DFCS6TP/K
IC EEPROM 128KBIT I2C 8WLCSP

IC EEPROM 128KBIT I2C 8WLCSP

Supplier's Site
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 47AK6674 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
47AK6674
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 47AK6674
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M24128-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-WLCSP

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14003-1-ND 774-M24128-DFCS6TP/K 880509-M24128-DFCS6TP/K M24128-DFCS6TP/K M24128-DFCS6TP/K M24128-DFCS6TP/K 47AK6674 M24128-DFCS6TP/K
Product Name Memory 128Kb 5V 1MHz WLCSP Memory IC and Storage Component Memory - EEPROM - M24128-DFCS6TP/K Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFBGA, WLCSP 8-WLCSP 8-UFBGA, WLCSP BGA; 8-UFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S191DM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP24
View Details
6 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details