STMicroelectronics, Inc. Memory - EEPROM - M24128-BWMN6TP M24128-BWMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020780-M24128-BWMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020780-M24128-BWMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24128-BWMN6TP - 020780-M24128-BWMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-BWMN6TP
020780-M24128-BWMN6TP
Memory - EEPROM - M24128-BWMN6TP 020780-M24128-BWMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020780-M24128-BWMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020780-M24128-BWMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
128Kb 1MHz 5.5V SOIC Memory IC and Storage Component
774-M24128-BWMN6TP
128Kb 1MHz 5.5V SOIC Memory IC and Storage Component 774-M24128-BWMN6TP
128Kb I2C EEPROM, 1MHz, SOIC, 2.5-5.5V Product overview: M24128-BWMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BWMN6TP can be used for catalog matching and distributor lookup.

128Kb I2C EEPROM, 1MHz, SOIC, 2.5-5.5V Product overview: M24128-BWMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BWMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8621-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8621-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8621-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory >> EEPROM - M24128-BWMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24128-BWMN6TP
Memory >> EEPROM M24128-BWMN6TP
128Kbit I2C SOIC-8 EEPROM ROHS

128Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Stmicroelectronics - 94W9090 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Stmicroelectronics
94W9090
Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Stmicroelectronics 94W9090
SERIAL EEPROM, 128KBIT, 1MHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 1MHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-BWMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-BWMN6TP
Integrated Circuits (ICs) - Memory - Memory M24128-BWMN6TP
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24128-BWMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020780-M24128-BWMN6TP 774-M24128-BWMN6TP 497-8621-2-ND M24128-BWMN6TP 94W9090 M24128-BWMN6TP M24128-BWMN6TP M24128-BWMN6TP M24128-BWMN6TP
Product Name Memory - EEPROM - M24128-BWMN6TP 128Kb 1MHz 5.5V SOIC Memory IC and Storage Component Memory Memory >> EEPROM Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V~5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details