STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - M22100B1 M22100B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064818-M22100B1 Packaging: Tube/Rail Applications: Memory -3db Bandwidth: 40MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064818-M22100B1 Packaging: Tube/Rail Applications: Memory -3db Bandwidth: 40MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - M22100B1 - 1064818-M22100B1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - M22100B1
1064818-M22100B1
Interface - Interface - Analog Switches - Special Purpose - M22100B1 1064818-M22100B1
Manufacturer: STMicroelectronics Win Source Part Number: 1064818-M22100B1 Packaging: Tube/Rail Applications: Memory -3db Bandwidth: 40MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064818-M22100B1
Packaging: Tube/Rail
Applications: Memory
-3db Bandwidth: 40MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 95 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - M22100B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
M22100B1
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose M22100B1
IC CROSSPOINT SWITCH 4X4 16DIP

IC CROSSPOINT SWITCH 4X4 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1064818-M22100B1 M22100B1
Product Name Interface - Interface - Analog Switches - Special Purpose - M22100B1 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Modems - ICs and Modules - SI2415-C-FSR - 933428-SI2415-C-FSR - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
View Details
6 suppliers