STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - M22100B M22100B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072769-M22100B Packaging: Tube/Rail Applications: Memory -3db Bandwidth: 40MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072769-M22100B Packaging: Tube/Rail Applications: Memory -3db Bandwidth: 40MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - M22100B - 072769-M22100B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - M22100B
072769-M22100B
Interface - Interface - Analog Switches - Special Purpose - M22100B 072769-M22100B
Manufacturer: STMicroelectronics Win Source Part Number: 072769-M22100B Packaging: Tube/Rail Applications: Memory -3db Bandwidth: 40MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 20 V

Manufacturer: STMicroelectronics
Win Source Part Number: 072769-M22100B
Packaging: Tube/Rail
Applications: Memory
-3db Bandwidth: 40MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 95 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 3 V to 20 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072769-M22100B
Product Name Interface - Interface - Analog Switches - Special Purpose - M22100B
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers