STMicroelectronics, Inc. Gyroscope, 1000Dps, Lga-10; Mems Sensor Output Stmicroelectronics LY3100ALH

Description
GYROSCOPE, 1000DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 1000°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:1.1mV/dps RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, 1000DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 1000°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:1.1mV/dps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, 1000Dps, Lga-10; Mems Sensor Output Stmicroelectronics - 55R4286 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, 1000Dps, Lga-10; Mems Sensor Output Stmicroelectronics
55R4286
Gyroscope, 1000Dps, Lga-10; Mems Sensor Output Stmicroelectronics 55R4286
GYROSCOPE, 1000DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 1000°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:1.1mV/dps RoHS Compliant: Yes

GYROSCOPE, 1000DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 1000°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:1.1mV/dps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 55R4286
Product Name Gyroscope, 1000Dps, Lga-10; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1120ELHLT-T - 091447-A1120ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial
Package / Mounting SOT-23W
View Details
3 suppliers
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details