STMicroelectronics Interface Transceiver IC LS1240AD

Description
IC RINGER ELECTRONIC 2TONE 8-SO Product overview: LS1240AD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RINGER ELECTRONIC 2TONE 8-SO Product overview: LS1240AD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LS1240AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LS1240AD
Interface Transceiver IC 702-LS1240AD
IC RINGER ELECTRONIC 2TONE 8-SO Product overview: LS1240AD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD can be used for catalog matching and distributor lookup.

IC RINGER ELECTRONIC 2TONE 8-SO Product overview: LS1240AD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LS1240AD - 072139-LS1240AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LS1240AD
072139-LS1240AD
Interface - Interface - Telecom - LS1240AD 072139-LS1240AD
Manufacturer: STMicroelectronics Win Source Part Number: 072139-LS1240AD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SO Purpose: Tone Ringer Supply Voltage - Operating: 26V Operating Supply Current: 30mA

Manufacturer: STMicroelectronics
Win Source Part Number: 072139-LS1240AD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SO
Purpose: Tone Ringer
Supply Voltage - Operating: 26V
Operating Supply Current: 30mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-LS1240AD 072139-LS1240AD
Product Name Interface Transceiver IC Interface - Interface - Telecom - LS1240AD
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260811-SI32171-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1899169 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details