Shenzhen Rion Technology Co., Ltd MEMS Digital Gyroscope TL632D

Description
TL632D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL632D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! Light weight Excellent vibration performance Compact & light design RS232/RS485/SPI output optional Temperature drift< ±0.1°/sec/℃ DC+9~36V power supply Wide temperature range
Description
TL632D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL632D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! Light weight Excellent vibration performance Compact & light design RS232/RS485/SPI output optional Temperature drift< ±0.1°/sec/℃ DC+9~36V power supply Wide temperature range

Suppliers

Company
Product
Description
Supplier Links
MEMS Digital Gyroscope - TL632D - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
MEMS Digital Gyroscope
TL632D
MEMS Digital Gyroscope TL632D
TL632D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL632D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! Light weight Excellent vibration performance Compact & light design RS232/RS485/SPI output optional Temperature drift< ±0.1°/sec/℃ DC+9~36V power supply Wide temperature range

TL632D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL632D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology.

Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions!

  • Light weight
  • Excellent vibration performance
  • Compact & light design
  • RS232/RS485/SPI output optional
  • Temperature drift< ±0.1°/sec/℃
  • DC+9~36V power supply
  • Wide temperature range
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Gyroscopes
Product Number TL632D
Product Name MEMS Digital Gyroscope
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
Bandwidth 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High Performance MEMS Attitude and Heading Reference System - Ekinox-A AHRS - SBG Systems SAS
Specs
Features Data Recorder
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 deg/sec
View Details
Angular Gyro/Heading Sensor - TL740 - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 150 deg/sec
View Details
Turn / Rate GyrosTurn / Slip Coordinator - 5550-8340N3L - Mid-Continent Instruments and Avionics
Mid-Continent Instruments and Avionics
Specs
Gyro Type Rate Gyro
View Details