LPS22CHTR, MEMS pressure sensor
LPS22CHTR, MEMS pressure sensor
LPS22CHTR, MEMS pressure sensor
Accelerometer Axis
Accelerometer Axis
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2122086 | 2122087P | 497-LPS22CHTRCT-ND |
| Product Name | Pressure Sensor ICs | Pressure Sensor ICs | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor | Sensor or Transducer |
| Sensor Technology | Utilizes MEMS | Utilizes MEMS | |
| Measurement Type | Gauge | Gauge | Absolute |
| Working Pressure Range | 0.1827 psi (0.1286 m H2O) | 3.77 to 18.27 psi (2.65 to 12.86 m H2O) |