STMicroelectronics Newest Parts - LNBTVS4-221 LNBTVS4-221

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1202627-LNBTVS4-221 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 331A (8/20μs) Power - Peak Pulse: 2000W (2kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: LNBTVS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22V Voltage - Clamping (Maximum) at Ipp: 32V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1202627-LNBTVS4-221 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 331A (8/20μs) Power - Peak Pulse: 2000W (2kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: LNBTVS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22V Voltage - Clamping (Maximum) at Ipp: 32V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LNBTVS4-221 - 1202627-LNBTVS4-221 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LNBTVS4-221
1202627-LNBTVS4-221
Newest Parts - LNBTVS4-221 1202627-LNBTVS4-221
Manufacturer: STMicroelectronics Win Source Part Number: 1202627-LNBTVS4-221 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 331A (8/20μs) Power - Peak Pulse: 2000W (2kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: LNBTVS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22V Voltage - Clamping (Maximum) at Ipp: 32V

Manufacturer: STMicroelectronics
Win Source Part Number: 1202627-LNBTVS4-221
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 331A (8/20μs)
Power - Peak Pulse: 2000W (2kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: LNBTVS
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 20V
Voltage - Breakdown (Minimum): 22V
Voltage - Clamping (Maximum) at Ipp: 32V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1202627-LNBTVS4-221
Product Name Newest Parts - LNBTVS4-221
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 82 volts
View Details
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details