Suzhou Ele Mfg Co., Ltd. 1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P L22520-1560W

Description
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. | These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. | The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. | This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.
Request a Quote
Description
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. | These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. | The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. | This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P
L22520-1560W
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P L22520-1560W
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. | These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. | The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. | This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.

  • These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and an LCDI attachment plug on the line end. |
  • These LCDIs are intended to trip if the nominal leakage between the cord shield and either load conductor exceeds a predetermined value. This is intended to reduce the possibility of a fire in the load side shielded cord. |
  • The cord shields are not grounded and they must be considered a shock hazard if they are exposed. They must not be connected to ground or to any exposed metal. |
  • This product has been evaluated and determined to be suitable for air conditioner loads in accordance with UL1699.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number L22520-1560W
Product Name 1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 5-20P UL Recognized - G20PAR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
GFCI Combo with USB Charger - LGR2315ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant, Residential Grade - G19202L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details