Manufacturer: STMicroelectronics
Win Source Part Number: 134664-LNBS21PD-TR
Packaging: Reel - TR
Applications: Power Supplies, Converters, Controllers
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PowerSO-20
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Power Supplies, Converters, Controllers Interface PowerSO-20
IC INTFACE SPECIALIZED 20PWRSOIC
IC INTFACE SPECIALIZED 20PWRSOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 134664-LNBS21PD-TR | LNBS21PD-TR | LNBS21PD-TR | LNBS21PD-TR |
| Product Name | Interface - Interface - Specialized - LNBS21PD-TR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 8 V ~ 15 V | 1.5V; Other; 8V ~ 15V | 1.5V; Other |