Manufacturer: STMicroelectronics
Win Source Part Number: 135232-LNBK20PD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PowerSO-20
Supply Voltage - Operating: 15 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 20PWRSOIC
IC INTFACE SPECIALIZED 20PWRSOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 135232-LNBK20PD | LNBK20PD | LNBK20PD | LNBK20PD |
| Product Name | Interface - Interface - Specialized - LNBK20PD | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 15 V ~ 27 V | Other; 15V ~ 27V | Other |