STMicroelectronics, Inc. Interface - Interface - Specialized - LNBK20PD-TR LNBK20PD-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 071701-LNBK20PD-TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PowerSO-20 Supply Voltage - Operating: 15 V to 27 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 071701-LNBK20PD-TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PowerSO-20 Supply Voltage - Operating: 15 V to 27 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LNBK20PD-TR - 071701-LNBK20PD-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LNBK20PD-TR
071701-LNBK20PD-TR
Interface - Interface - Specialized - LNBK20PD-TR 071701-LNBK20PD-TR
Manufacturer: STMicroelectronics Win Source Part Number: 071701-LNBK20PD-TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PowerSO-20 Supply Voltage - Operating: 15 V to 27 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 071701-LNBK20PD-TR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PowerSO-20
Supply Voltage - Operating: 15 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LNBK20PD-TR
Integrated Circuits (ICs) - Interface - Specialized LNBK20PD-TR
IC INTFACE SPECIALIZED 20PWRSOIC

IC INTFACE SPECIALIZED 20PWRSOIC

Supplier's Site
Interface - Specialized - LNBK20PD-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LNBK20PD-TR
Interface - Specialized LNBK20PD-TR
IC INTFACE SPECIALIZED 20PWRSOIC

IC INTFACE SPECIALIZED 20PWRSOIC

Supplier's Site Datasheet
Specialized - LNBK20PD-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LNBK20PD-TR
Specialized LNBK20PD-TR
Interface PowerSO-20

Interface PowerSO-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 071701-LNBK20PD-TR LNBK20PD-TR LNBK20PD-TR LNBK20PD-TR
Product Name Interface - Interface - Specialized - LNBK20PD-TR Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 15 V ~ 27 V Other Other; 15V ~ 27V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details