STMicroelectronics, Inc. Linear - Linear - Comparators - LMV393IST LMV393IST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 019623-LMV393IST Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 120μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 93mA @ 5V Propagation Delay (Max): 375ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MiniSO Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 019623-LMV393IST Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 120μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 93mA @ 5V Propagation Delay (Max): 375ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MiniSO Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV393IST - LMV393IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393IST
LMV393IST
Linear - Linear - Comparators - LMV393IST LMV393IST
Manufacturer: STMicroelectronics Win Source Part Number: 019623-LMV393IST Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 120μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 93mA @ 5V Propagation Delay (Max): 375ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MiniSO Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019623-LMV393IST
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 93mA @ 5V
Propagation Delay (Max): 375ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-12967-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-12967-1-ND
Comparators 497-12967-1-ND
Comparator General Purpose Open Drain 8-MiniSO

Comparator General Purpose Open Drain 8-MiniSO

Buy Now Datasheet
Comparators - 497-12967-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-12967-2-ND
Comparators 497-12967-2-ND
Comparator General Purpose Open Drain 8-MiniSO

Comparator General Purpose Open Drain 8-MiniSO

Buy Now Datasheet
Comparators - 497-12967-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-12967-6-ND
Comparators 497-12967-6-ND
Comparator General Purpose Open Drain 8-MiniSO

Comparator General Purpose Open Drain 8-MiniSO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV393IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV393IST
Integrated Circuits (ICs) - Linear - Comparators LMV393IST
IC COMPARATOR 2 GEN PUR 8MINISO

IC COMPARATOR 2 GEN PUR 8MINISO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV393IST 497-12967-1-ND LMV393IST
Product Name Linear - Linear - Comparators - LMV393IST Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details