LM4040 - Power Management-VOLTAGE REFEREN
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-323-5
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-323-5
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-323-5
PRECISION MICROPOWER SHUNT VOLTA
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040DECT-3.0 | 497-LM4040DECT-3.0DKR-ND | LM4040DECT-3.0 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 |
| Life Cycle Stage | Active | Active | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | |
| TC | 70 ppm/C |