STMicroelectronics, Inc. Voltage Reference LM4040DECT-2.0

Description
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-LM4040DECT-2.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-LM4040DECT-2.0CT-ND
Voltage Reference 497-LM4040DECT-2.0CT-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-LM4040DECT-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-LM4040DECT-2.0TR-ND
Voltage Reference 497-LM4040DECT-2.0TR-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-LM4040DECT-2.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-LM4040DECT-2.0DKR-ND
Voltage Reference 497-LM4040DECT-2.0DKR-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-323-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372469-LM4040DECT-2.0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372469-LM4040DECT-2.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372469-LM4040DECT-2.0
Win Source Part Number: 1372469-LM4040DECT-2 .0 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Base Product Number: LM4040 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±1% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 70ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 2.048V Current - Output: 15 mA Reference Type: Shunt Noise - 0.1Hz to 10Hz: 10µVp-p Noise - 10Hz to 10kHz: 95mVrms Current - Cathode: 10 µA

Win Source Part Number: 1372469-LM4040DECT-2.0
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-323-5
Base Product Number: LM4040
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±1%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 70ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.048V
Current - Output: 15 mA
Reference Type: Shunt
Noise - 0.1Hz to 10Hz: 10µVp-p
Noise - 10Hz to 10kHz: 95mVrms
Current - Cathode: 10 µA

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040DECT-2.0
Precision Voltage Reference IC 693-LM4040DECT-2.0
PRECISION MICROPOWER SHUNT VOLTA Product overview: LM4040DECT-2.0 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DECT-2.0 can be used for catalog matching and distributor lookup.

PRECISION MICROPOWER SHUNT VOLTA Product overview: LM4040DECT-2.0 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DECT-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040DECT-2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DECT-2.0
Voltage Reference LM4040DECT-2.0
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-323-5

Buy Now Datasheet
Volt Ref, Shunt Fixed, 2.048V Rohs Compliant Stmicroelectronics - 33AK8790 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Fixed, 2.048V Rohs Compliant Stmicroelectronics
33AK8790
Volt Ref, Shunt Fixed, 2.048V Rohs Compliant Stmicroelectronics 33AK8790
VOLT REF, SHUNT - FIXED, 2.048V ROHS COMPLIANT: YES

VOLT REF, SHUNT - FIXED, 2.048V ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DECT-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DECT-2.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DECT-2.0
PRECISION MICROPOWER SHUNT VOLTA

PRECISION MICROPOWER SHUNT VOLTA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-LM4040DECT-2.0CT-ND 1372469-LM4040DECT-2.0 693-LM4040DECT-2.0 LM4040DECT-2.0 33AK8790 LM4040DECT-2.0
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Precision Voltage Reference IC Voltage Reference Volt Ref, Shunt Fixed, 2.048V Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel Other; Tape & Reel (TR) SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
TC 70 ppm/C 70 ppm/C 70 ppm/C 70 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD584JNZ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details