STMicroelectronics
Voltage Reference
LM4040AECT-3.0
Description
IC VREF SHUNT 3V 5TSSOP
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SHUNT 3V 5TSSOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040AECT-3.0
Supplier's Site
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
Voltage Reference Chips |
|
Product Number
|
497-LM4040AECT-3.0-ND |
LM4040AECT-3.0 |
|
Product Name
|
Voltage Reference |
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
|
Type
|
Shunt / Zener
|
Shunt / Zener; Shunt
|
|
Package Type
|
SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
|
Other; 5-TSSOP, SC-70-5, SOT-353
|
|
TC
|
70 ppm/C
|
|
|
Accuracy
|
0.1000 %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC
VREF
2.49 volts
View Details
8 suppliers
Renesas Electronics Corporation
Type
Shunt / Zener
Package Type
Other; SC-74A, SOT-753
TC
100 ppm/C
View Details