IC VREF SHUNT 2.048V 5TSSOP
LINEAR IC'S
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-323-5
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-LM4040AECT-2.0-ND | LM4040AECT-2.0 | LM4040AECT-2.0 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 |
| TC | 70 ppm/C | 70 ppm/C | |
| Accuracy | 0.1000 % |