STMicroelectronics Linear - Linear - Comparators - LM393AQT LM393AQT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041102-LM393AQT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041102-LM393AQT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393AQT - LM393AQT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393AQT
LM393AQT
Linear - Linear - Comparators - LM393AQT LM393AQT
Manufacturer: STMicroelectronics Win Source Part Number: 041102-LM393AQT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041102-LM393AQT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-UFSON (2x2)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - LM393AQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM393AQT
Integrated Circuits (ICs) - Linear - Comparators LM393AQT
IC COMPARATOR 2 GEN PUR 8UFSON

IC COMPARATOR 2 GEN PUR 8UFSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number LM393AQT LM393AQT
Product Name Linear - Linear - Comparators - LM393AQT Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HCT85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Integrated Circuits (ICs) - Linear - Comparators - MCP6562-E/SN - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Package Type SOIC
View Details