Manufacturer: STMicroelectronics
Win Source Part Number: 002569-LM358DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LM358YD; LM358YDT; UPC1251G2-E1-A;
Introduction Date: December 01, 1988
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1.1MHz BW, 15V, 8-Pin SOIC, Surface Mount Product overview: LM358DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DT can be used for catalog matching and distributor lookup.
20nA Dual 800kHz SOIC-8 Operational Amplifier ROHS
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Low Power
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
OP AMP LOW POWER DUAL, 8 PIN SOIC
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes
OP AMP, DUAL, 1.1MHZ, 0.6V/µS, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC, OP AMP, 1.1MHZ, 0.6V/ us, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 002569-LM358DT | 7140827 | 7140827P | 497-1591-1-ND | 687-LM358DT | LM358DT | LM358DT | LM358DT | LM358DT | LM358DT | LM358DT | LM358DT | 70013708 | 04X6366 | 67T1304 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual SMD 1.1MHz 15V Operational Amplifier IC | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1.1MHZ 8SO | OP AMP LOW POWER DUAL, 8 PIN SOIC | Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics | Op Amp, Dual, 1.1Mhz, 0.6V/µs, 8Soic; No. Of Amplifiers Stmicroelectronics |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 volts | 30 volts | 3 to 30 volts | 3 to 30 volts | |||||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||||
| GBW | 1.1 MHz | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz |