STMicroelectronics, Inc. Dual SMD 1.1MHz 15V Operational Amplifier IC LM358ADT

Description
Dual Op Amp, 1.1MHz BW, 15V, SOIC, Surface Mount Product overview: LM358ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.1MHz BW, 15V, SOIC, Surface Mount Product overview: LM358ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 1.1MHz 15V Operational Amplifier IC
687-LM358ADT
Dual SMD 1.1MHz 15V Operational Amplifier IC 687-LM358ADT
Dual Op Amp, 1.1MHz BW, 15V, SOIC, Surface Mount Product overview: LM358ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 15V, SOIC, Surface Mount Product overview: LM358ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358ADT - 002561-LM358ADT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358ADT
002561-LM358ADT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358ADT 002561-LM358ADT
Manufacturer: STMicroelectronics Win Source Part Number: 002561-LM358ADT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Family Name: LM358 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.1MHz Alternative Parts (Cross-Reference): LM258M; OPA2137UA; LM2904QDRQ1; LM2904DRG4; Introduction Date: December 01, 1988 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 002561-LM358ADT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Family Name: LM358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LM258M; OPA2137UA; LM2904QDRQ1; LM2904DRG4;
Introduction Date: December 01, 1988
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op Amps - 7140824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140824
Op Amps 7140824
STMicroelectronics LM358ADT

STMicroelectronics LM358ADT

Supplier's Site
Op Amps - 7140824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140824P
Op Amps 7140824P
STMicroelectronics LM358ADT

STMicroelectronics LM358ADT

Supplier's Site
Op Amps - 1785165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785165
Op Amps 1785165
STMicroelectronics LM358ADT

STMicroelectronics LM358ADT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-1590-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1590-6-ND
Instrumentation, Op Amps, Buffer Amps 497-1590-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1590-1-ND
Instrumentation, Op Amps, Buffer Amps 497-1590-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1590-2-ND
Instrumentation, Op Amps, Buffer Amps 497-1590-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM358ADT
Operational Amplifiers - Op Amps LM358ADT
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358ADT
Instrumentation, OP Amps, Buffer Amps LM358ADT
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 89K0706 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
89K0706
Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 89K0706
OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Dual, 30V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics - 94W8319 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 30V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics
94W8319
Op Amp, Dual, 30V, 1.1Mhz, 0.6V/us, 8So; No. Of Amplifiers Stmicroelectronics 94W8319
OP AMP, DUAL, 30V, 1.1MHZ, 0.6V/US, 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL, 30V, 1.1MHZ, 0.6V/US, 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, Dual, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 03AJ1922 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
03AJ1922
Op-Amp, Dual, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 03AJ1922
OP-AMP, DUAL, 1.1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 1.1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - LM358ADT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM358ADT
Operational Amplifier/Comparator >> Operational Amplifier LM358ADT
20nA Dual 1.1MHz SOIC-8 Operational Amplifier ROHS

20nA Dual 1.1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358ADT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358ADT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358ADT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM358ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM358ADT
Integrated Circuits (ICs) - Linear - Amplifiers LM358ADT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM358ADT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM358ADT
Instrumentation, OP Amps, Buffer Amps LM358ADT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM358ADT 002561-LM358ADT 7140824 7140824P 497-1590-6-ND LM358ADT LM358ADT 89K0706 03AJ1922 LM358ADT LM358ADT LM358ADT LM358ADT
Product Name Dual SMD 1.1MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358ADT Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Op-Amp, Dual, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 to 30 volts 30 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Bandwidth 1.1 MHz 1.1 MHz 1.1 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data