Low power quad voltage comparator
Manufacturer: STMicroelectronics
Win Source Part Number: 1053760-LM339APT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
4-Ch Voltage Comparator, 32V, TSSOP, 1.3us Response Product overview: LM339APT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 32V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339APT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-TSSOP
IC COMP QUAD LOW PWR 14TSSOP
QUAD COMPARATOR, 1.3US, TSSOP-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 32V, ± 1V to ± 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Analog Comparators Lo Pwr QUAD Vltg COMPARATOR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339APT | 1053760-LM339APT | 692-LM339APT | LM339APT | LM339APT | 24AC4908 | LM339APT |
| Product Name | Linear - Linear - Comparators - LM339APT | 32V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Quad Comparator, 1.3Us, Tssop-14; Comparator Type Stmicroelectronics | Analog Comparators | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP 14 | SSOP; SOP; TSSOP; 14-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Life Cycle Stage | Active | ||||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 32 volts | 1 to 32 volts | ||||
| VOS | 2 millivolts | 2 millivolts |