STMicroelectronics, Inc. Voltage Reference LM336Z

Description
Shunt Voltage Reference IC Fixed 2.49V V ±4.02% 10mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.49V V ±4.02% 10mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM336Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336Z-ND
Voltage Reference LM336Z-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4.02% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4.02% 10mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.49V Precision Voltage Reference IC
693-LM336Z
2.49V Precision Voltage Reference IC 693-LM336Z
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.49V, PBCY3, ROHS COMPLIANT, PLASTIC, TO-92, 3 PIN Product overview: LM336Z from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.49V, PBCY3, ROHS COMPLIANT, PLASTIC, TO-92, 3 PIN Product overview: LM336Z from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336Z - 1198703-LM336Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z
1198703-LM336Z
PMIC - PMIC - Voltage Reference - LM336Z 1198703-LM336Z
Manufacturer: STMicroelectronics Win Source Part Number: 1198703-LM336Z Packaging: Bulk Mounting Style: Through Hole Tolerance: ±4.02% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Family Part Number: LM336 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.49V

Manufacturer: STMicroelectronics
Win Source Part Number: 1198703-LM336Z
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±4.02%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: LM336
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.49V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336Z
IC VREF SHUNT 4.02% TO92-3

IC VREF SHUNT 4.02% TO92-3

Supplier's Site
PMIC - Voltage Reference - LM336Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336Z
PMIC - Voltage Reference LM336Z
IC VREF SHUNT 4.02% TO92-3

IC VREF SHUNT 4.02% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z-ND 693-LM336Z 1198703-LM336Z LM336Z LM336Z
Product Name Voltage Reference 2.49V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
Accuracy 4.02 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD588SE - Lingto Electronic Limited
Specs
IQ 10 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details