STMicroelectronics Low-Power Quad Operational Amplifier IC LM324W

Description
LOW POWER QUAD OPERATIONAL AMPLIFIERS Product overview: LM324W from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324W can be used for catalog matching and distributor lookup.
Request a Quote
Description
LOW POWER QUAD OPERATIONAL AMPLIFIERS Product overview: LM324W from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Quad Operational Amplifier IC - 687-LM324W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Quad Operational Amplifier IC
687-LM324W
Low-Power Quad Operational Amplifier IC 687-LM324W
LOW POWER QUAD OPERATIONAL AMPLIFIERS Product overview: LM324W from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324W can be used for catalog matching and distributor lookup.

LOW POWER QUAD OPERATIONAL AMPLIFIERS Product overview: LM324W from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324W can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324W - 1198643-LM324W - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324W
1198643-LM324W
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324W 1198643-LM324W
Manufacturer: STMicroelectronics Win Source Part Number: 1198643-LM324W Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1198643-LM324W
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LM324W 1198643-LM324W
Product Name Low-Power Quad Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324W
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD5539JQ - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110AG - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts
View Details
2 suppliers
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
6 suppliers