4-Ch Op Amp, 1.3MHz GBW, 20nA Ib, 15V, TSSOP Product overview: LM324APT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324APT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 019071-LM324APT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP-AMP QUAD, 1.3MHZ, 0.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low Power
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM324APT | 497-7329-2-ND | 019071-LM324APT | LM324APT | 24AC4907 | LM324APT | LM324APT | LM324APT | LM324APT |
| Product Name | 1.3MHz 15V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324APT | Instrumentation, OP Amps, Buffer Amps | Op-Amp Quad, 1.3Mhz, 0.4V/us, Tssop-14; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 15 volts | 3 to 30 volts | 3 volts | 3 volts | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Bandwidth | 1.3 MHz | 1.3 MHz | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |