STMicroelectronics Linear - Linear - Comparators - LM293PT LM293PT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018998-LM293PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018998-LM293PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM293PT - 018998-LM293PT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293PT
018998-LM293PT
Linear - Linear - Comparators - LM293PT 018998-LM293PT
Manufacturer: STMicroelectronics Win Source Part Number: 018998-LM293PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018998-LM293PT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 018998-LM293PT
Product Name Linear - Linear - Comparators - LM293PT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details