STMicroelectronics, Inc. Logic IC LM2931AD50R

Description
(PRICE/TR), LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:26V; INPUT VOLTAGE MAX:-; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:26V; INPUT VOLTAGE MAX:-; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16462143 - Radwell International
Willingboro, NJ, United States
Logic IC
16462143
Logic IC 16462143
(PRICE/TR), LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:26V; INPUT VOLTAGE MAX:-; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:26V; INPUT VOLTAGE MAX:-; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16462143
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHCT1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers