Manufacturer: STMicroelectronics
Win Source Part Number: 018968-LM2904ST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): THS4032MDGNREP; LM358ST; LM2904ST-E2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
Low power, bipolar op-amp
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Single-Ended 8-MiniSO
Operational Amplifiers - Op Amps Lo Pwr dual op amp
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, MSOP, 8 RoHS Compliant: Yes
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, MSOP, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MINISO
| RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 151346 | 018968-LM2904ST | 497-7816-2-ND | LM2904ST | LM2904ST | LM2904ST | LM2904ST | LM2904ST | 33R0197 | LM2904ST |
| Product Name | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904ST | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Msop, 8 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | MiniSO8 | 8-MiniSO | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MINISO-8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | |||
| Number of Pins | 8 | |||||||||
| Supply Voltage (VS) | 3 to 30 volts | 3 volts | 3 volts | |||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps |