The Opamp from STMicroelectronics, part number 26M0355, features two independent operational amplifiers with a wide bandwidth of 1.1 MHz and a large DC voltage gain of 100 dB. It operates over a temperature range of -40°C to 85°C and is designed for use in automotive and industrial control systems. The device supports a single power supply operation, with a supply voltage range of 3V to 30V, and exhibits very low supply current, making it efficient for various applications. The input common-mode voltage range includes the negative rail, allowing for a differential input voltage range equal to the power supply voltage. The output voltage swing can reach from 0V to (V_CC - 1.5V), providing flexibility in circuit design. Additionally, the opamp has low input bias and offset currents, measured at 20 nA and 2 nA respectively, which enhances its performance in precision applications. This product is suitable for transducer amplifiers, DC gain blocks, and other conventional op-amp circuits, particularly in single-supply systems.
Low power, bipolar op-amp
Manufacturer: STMicroelectronics
Win Source Part Number: 018966-LM2904PT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LM358WPT; LM2904P; LM358YPT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
20nA Dual 800kHz TSSOP-8 Operational Amplifier ROHS
Operational Amplifiers - Op Amps Dual Low Power
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, 1.1MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2904PT | 018966-LM2904PT | 497-4046-6-ND | 1961967 | 1961967P | LM2904PT | LM2904PT | LM2904PT | LM2904PT | LM2904PT | LM2904PT | 26M0355 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PT | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.1Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-8 | SSOP; SOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | ||||||||
| Supply Voltage (VS) | 3 to 30 volts | 3 volts | 3 volts | |||||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps |