Manufacturer: STMicroelectronics
Win Source Part Number: 018955-LM2904AYPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 30 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LM2904PWR; BA2904SFV; BA4558YFV-MGE2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
2-Ch Op Amp, 1.1MHz GBW, 15V, TSSOP, SM Product overview: LM2904AYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AYPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
LM2904 - Amplifiers and Comparators-AMPLI
IC OPAMP GP 2 CIRCUIT 8TSSOP
OP-AMP, DUAL, 1.1MHZ, 0.6V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Low-PWR Dual 100dB 1.1MHz 20nA Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018955-LM2904AYPT | 687-LM2904AYPT | 497-13049-2-ND | LM2904AYPT | 8294402P | 8294402 | LM2904AYPT | 45AC7209 | LM2904AYPT | LM2904AYPT | LM2904AYPT | LM2904AYPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AYPT | 1.1MHz 15V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 1.1Mhz, 0.6V/us, Tssop-8; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 volts | 3 volts | ||||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz |