Low power dual voltage comparator Product overview: LM2903YST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903YST can be used for catalog matching and distributor lookup.
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Comparator General Purpose CMOS, DTL, ECL, TTL 8-MiniSO
MINI SOIC8/A°/LOW-POW DUAL VOL COMPARATR; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:500ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
IC VOLT COMPARATOR DUAL 8MSOP
Analog Comparators LP Dual Voltage 2V to 36V, 1V to 18V
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM2903YST | 151345P | LM2903YST | 51AC9139 | LM2903YST | LM2903YST |
| Product Name | Low-Power Dual Linear Comparator IC | Comparators | Comparators | Mini Soic8/a°/low-Pow Dual Vol Comparatr; Comparator Type Stmicroelectronics | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Cut Tape | MiniSO8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Mini SOIC |