STMicroelectronics, Inc. Comparators LM2903PT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-7328-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-7328-1-ND
Comparators 497-7328-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP

Buy Now Datasheet
Comparators - 497-7328-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-7328-2-ND
Comparators 497-7328-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP

Buy Now Datasheet
Comparators - 497-7328-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-7328-6-ND
Comparators 497-7328-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP

Buy Now Datasheet
Linear - Linear - Comparators - LM2903PT - LM2903PT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903PT
LM2903PT
Linear - Linear - Comparators - LM2903PT LM2903PT
Manufacturer: STMicroelectronics Win Source Part Number: 018948-LM2903PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018948-LM2903PT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903PT
Integrated Circuits (ICs) - Linear - Comparators LM2903PT
IC COMPARATOR 2 GEN PUR 8TSSOP

IC COMPARATOR 2 GEN PUR 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-7328-1-ND LM2903PT LM2903PT
Product Name Comparators Linear - Linear - Comparators - LM2903PT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809DW - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; Other; SOIC
View Details
Specs
Supply Voltage Other
Package Type Other; 60 mA
Operating Current 0.1000 to 16 mA
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details