STMicroelectronics, Inc. Integrated Circuits(ICs) LM2902DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018920-LM2902DT Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 14-SO Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1.5mA Current - Output / Channel: 20mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Alternative Parts (Cross-Reference): MC3403DT; LM324DR2; LM2902WDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018920-LM2902DT Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 14-SO Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1.5mA Current - Output / Channel: 20mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Alternative Parts (Cross-Reference): MC3403DT; LM324DR2; LM2902WDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 018920-LM2902DT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
018920-LM2902DT
Integrated Circuits(ICs) 018920-LM2902DT
Manufacturer: STMicroelectronics Win Source Part Number: 018920-LM2902DT Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 14-SO Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1.5mA Current - Output / Channel: 20mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Alternative Parts (Cross-Reference): MC3403DT; LM324DR2; LM2902WDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018920-LM2902DT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SO
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 1.5mA
Current - Output / Channel: 20mA
Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Alternative Parts (Cross-Reference): MC3403DT; LM324DR2; LM2902WDT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1557-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1557-1-ND
Instrumentation, Op Amps, Buffer Amps 497-1557-1-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1557-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1557-6-ND
Instrumentation, Op Amps, Buffer Amps 497-1557-6-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1557-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1557-2-ND
Instrumentation, Op Amps, Buffer Amps 497-1557-2-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Op Amps - 7140748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140748
Op Amps 7140748
STMicroelectronics LM2902DT

STMicroelectronics LM2902DT

Supplier's Site
Op Amps - 7140748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140748P
Op Amps 7140748P
STMicroelectronics LM2902DT

STMicroelectronics LM2902DT

Supplier's Site
Op Amps - 1785159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785159
Op Amps 1785159
STMicroelectronics LM2902DT

STMicroelectronics LM2902DT

Supplier's Site
1.3MHz 15V Operational Amplifier IC - 687-LM2902DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3MHz 15V Operational Amplifier IC
687-LM2902DT
1.3MHz 15V Operational Amplifier IC 687-LM2902DT
4-Ch Op Amp, 1.3MHz BW, Bipolar, SO, 15V Product overview: LM2902DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DT can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1.3MHz BW, Bipolar, SO, 15V Product overview: LM2902DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DT can be used for catalog matching and distributor lookup.

Supplier's Site
Op-Amp, Quad, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics - 46AC8870 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics
46AC8870
Op-Amp, Quad, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics 46AC8870
OP-AMP, QUAD, 1.3MHZ, 0.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, QUAD, 1.3MHZ, 0.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics - 94W8314 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics
94W8314
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics 94W8314
Operational Amplifier, QUAD, 1.3 MHz, 4, 0.4 V/ s, 3V to 30V, SOIC, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 1.3 MHz, 4, 0.4 V/ s, 3V to 30V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902DT
Instrumentation, OP Amps, Buffer Amps LM2902DT
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM2902DT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2902DT
Operational Amplifier/Comparator >> Operational Amplifier LM2902DT
20nA Quad 800kHz SOIC-14 Operational Amplifier ROHS

20nA Quad 800kHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902DT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2902DT
Instrumentation, OP Amps, Buffer Amps LM2902DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902DT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902DT
Operational Amplifiers - Op Amps LM2902DT
Operational Amplifiers - Op Amps Quad Low Power

Operational Amplifiers - Op Amps Quad Low Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902DT
Integrated Circuits (ICs) - Linear - Amplifiers LM2902DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 018920-LM2902DT 497-1557-1-ND 7140748 7140748P 687-LM2902DT 46AC8870 94W8314 LM2902DT LM2902DT LM2902DT LM2902DT LM2902DT LM2902DT
Product Name Integrated Circuits(ICs) Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 1.3MHz 15V Operational Amplifier IC Op-Amp, Quad, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; SOIC Tape and Reel SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount 14-SOIC (0.154, 3.90mm Width)
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7385311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD509JH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 4 milliamps
Bandwidth 20 MHz
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
5 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers