STMicroelectronics, Inc. Comparators LM2901DT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1555-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1555-2-ND
Comparators 497-1555-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1555-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1555-6-ND
Comparators 497-1555-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1555-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1555-1-ND
Comparators 497-1555-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Linear - Linear - Comparators - LM2901DT - LM2901DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901DT
LM2901DT
Linear - Linear - Comparators - LM2901DT LM2901DT
Manufacturer: STMicroelectronics Win Source Part Number: 018904-LM2901DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM339DR2G; BA10339F-TR; LM339DT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018904-LM2901DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM339DR2G; BA10339F-TR; LM339DT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2901DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2901DT
Integrated Circuits (ICs) - Linear - Comparators LM2901DT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-1555-2-ND LM2901DT LM2901DT
Product Name Comparators Linear - Linear - Comparators - LM2901DT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details