STMicroelectronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ST LM258ST

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069871-LM258ST Mounting: SMD (SMT) Gain Bandwidth Product: 1.1 MHz Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 30 V Min Supply Voltage: 3 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069871-LM258ST Mounting: SMD (SMT) Gain Bandwidth Product: 1.1 MHz Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 30 V Min Supply Voltage: 3 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ST - 1069871-LM258ST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ST
1069871-LM258ST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ST 1069871-LM258ST
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069871-LM258ST Mounting: SMD (SMT) Gain Bandwidth Product: 1.1 MHz Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 30 V Min Supply Voltage: 3 V Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069871-LM258ST
Mounting: SMD (SMT)
Gain Bandwidth Product: 1.1 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 3 V
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 100 dB

Buy Now
Dual 1.1MHz Operational Amplifier IC - 687-LM258ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.1MHz Operational Amplifier IC
687-LM258ST
Dual 1.1MHz Operational Amplifier IC 687-LM258ST
DUAL OP-AMP, 7000uV OFFSET-MAX, 1.1MHz BAND WIDTH, PDSO8, ROHS COMPLIANT, MINI, SOP-8 Product overview: LM258ST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ST can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 7000uV OFFSET-MAX, 1.1MHz BAND WIDTH, PDSO8, ROHS COMPLIANT, MINI, SOP-8 Product overview: LM258ST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ST can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1069871-LM258ST 687-LM258ST
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ST Dual 1.1MHz Operational Amplifier IC
Standards RoHS RoHS
GBW 1.1 MHz
Bandwidth 1.1 MHz 1.1 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Op Amps - 1112209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details