STMicroelectronics, Inc. Linear - Linear - Comparators - LM239AN LM239AN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206307-LM239AN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM2901N/NOPB; LM139N; MC3302N; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206307-LM239AN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM2901N/NOPB; LM139N; MC3302N; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM239AN - LM239AN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239AN
LM239AN
Linear - Linear - Comparators - LM239AN LM239AN
Manufacturer: STMicroelectronics Win Source Part Number: 206307-LM239AN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM2901N/NOPB; LM139N; MC3302N; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 206307-LM239AN
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM2901N/NOPB; LM139N; MC3302N;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 497-1551-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1551-5-ND
Comparators 497-1551-5-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-DIP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM239AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM239AN
Integrated Circuits (ICs) - Linear - Comparators LM239AN
IC COMPARATOR 4 GEN PUR 14DIP

IC COMPARATOR 4 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM239AN 497-1551-5-ND LM239AN
Product Name Linear - Linear - Comparators - LM239AN Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details