STMicroelectronics, Inc. Analog and Digital Output LM235Z

Description
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-7324-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-7324-ND
Analog and Digital Output 497-7324-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235Z - 1197183-LM235Z - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235Z
1197183-LM235Z
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235Z 1197183-LM235Z
Manufacturer: STMicroelectronics Win Source Part Number: 1197183-LM235Z Packaging: Bag Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: -40°C ~ 125°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Categories: Sensors, Transducers Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1197183-LM235Z
Packaging: Bag
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: -40°C ~ 125°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C
Categories: Sensors, Transducers
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Temperature Sensor Ic, Voltage, 0 C To +0.5 C, -40 C, +125 C, To-92, 3 Rohs Compliant Stmicroelectronics - 95M6455 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 0 C To +0.5 C, -40 C, +125 C, To-92, 3 Rohs Compliant Stmicroelectronics
95M6455
Temperature Sensor Ic, Voltage, 0 C To +0.5 C, -40 C, +125 C, To-92, 3 Rohs Compliant Stmicroelectronics 95M6455
Temperature Sensor IC, Voltage, 0 C to +0.5 C, -40 C, +125 C, TO-92, 3 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 0 C to +0.5 C, -40 C, +125 C, TO-92, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM235Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM235Z
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM235Z
SENSOR ANALOG -40C-125C TO92-3

SENSOR ANALOG -40C-125C TO92-3

Supplier's Site
Analog and Digital Output - LM235Z - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM235Z
Analog and Digital Output LM235Z
SENSOR ANALOG -40C-125C TO92-3

SENSOR ANALOG -40C-125C TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-7324-ND 1197183-LM235Z 95M6455 LM235Z LM235Z
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235Z Temperature Sensor Ic, Voltage, 0 C To +0.5 C, -40 C, +125 C, To-92, 3 Rohs Compliant Stmicroelectronics Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1233LK-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3.5 to 24 volts
View Details
2 suppliers