General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
Amplifier; Quad Operational; +/- 16 or 32V; 1.5 mA (Typ.) Supply; 2 mV (Typ.)
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-DIP
OP AMP, 1.3MHZ, 0.4V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1547-5-ND | LM224N | 70014168 | LM224N | LM224N | 89K0656 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier; Quad Operational; +/- 16 or 32V; 1.5 mA (Typ.) Supply; 2 mV (Typ.) | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.3Mhz, 0.4V/us, Dip-14; No. Of Amplifiers Stmicroelectronics |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 3 volts | 3 to 30 volts | 1.5 to 15 volts |