STMicroelectronics, Inc. Linear - Linear - Comparators - LM219N LM219N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206298-LM219N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206298-LM219N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM219N - LM219N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM219N
LM219N
Linear - Linear - Comparators - LM219N LM219N
Manufacturer: STMicroelectronics Win Source Part Number: 206298-LM219N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 206298-LM219N
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: Open-Collector, Open-Emitter, TTL
Number of Elements: 2
Current - Quiescent (Max): 11.5mA
Voltage - Input Offset (Max): 4mV @ ±15V
Current - Input Bias (Max): 0.5μA @ ±15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-DIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 497-7323-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-7323-5-ND
Comparators 497-7323-5-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-DIP

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM219N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM219N
Integrated Circuits (ICs) - Linear - Comparators LM219N
IC COMPARATOR 2 GEN PUR 14DIP

IC COMPARATOR 2 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM219N 497-7323-5-ND LM219N
Product Name Linear - Linear - Comparators - LM219N Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
CD54HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD54HC688F3A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details