General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 037427-LM201AD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Number of Circuits: 1
Standard Package: 100
No: 479997
Amplifier Type: General Purpose
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 25nA
Voltage - Input Offset: 700µV
Current - Supply: 1.8mA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): ±5 V ~ 22 V
Alternative Parts (Cross-Reference): NE5534ADR2G; TL061ACDR; LM201AD; OPA277U/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
1MHz Op Amp, 1-Ch, SOIC, 22V, 30mA Output, Bipolar Product overview: LM201AD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 22V, 30mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 22V, 30mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AD can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-4042-5-ND | 037427-LM201AD | 687-LM201AD | LM201AD | LM201AD | LM201AD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | 1MHz 22V 30mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS |