STMicroelectronics, Inc. Comparators LM193QT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-11132-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11132-1-ND
Comparators 497-11132-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Buy Now Datasheet
Comparators - 497-11132-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11132-6-ND
Comparators 497-11132-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Buy Now Datasheet
Comparators - 497-11132-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11132-2-ND
Comparators 497-11132-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Buy Now Datasheet
Linear - Linear - Comparators - LM193QT - LM193QT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM193QT
LM193QT
Linear - Linear - Comparators - LM193QT LM193QT
Manufacturer: STMicroelectronics Win Source Part Number: 041066-LM193QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041066-LM193QT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-UFSON (2x2)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - LM193QT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM193QT
Integrated Circuits (ICs) - Linear - Comparators LM193QT
IC COMPARATOR 2 GEN PUR 8UFSON

IC COMPARATOR 2 GEN PUR 8UFSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-11132-1-ND LM193QT LM193QT
Product Name Comparators Linear - Linear - Comparators - LM193QT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Comparators - LM119 MDE - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Linear - Linear - Comparators - MIC845NYC5 - MIC845NYC5 - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.75 V to 5.5 V
Package Type Other; SC-70-5
View Details
3 suppliers