STMicroelectronics Linear - Linear - Comparators - LM193AQT LM193AQT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041065-LM193AQT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041065-LM193AQT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM193AQT - LM193AQT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM193AQT
LM193AQT
Linear - Linear - Comparators - LM193AQT LM193AQT
Manufacturer: STMicroelectronics Win Source Part Number: 041065-LM193AQT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041065-LM193AQT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-UFSON (2x2)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - LM193AQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM193AQT
Integrated Circuits (ICs) - Linear - Comparators LM193AQT
IC COMPARATOR 2 GEN PUR 8UFSON

IC COMPARATOR 2 GEN PUR 8UFSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number LM193AQT LM193AQT
Product Name Linear - Linear - Comparators - LM193AQT Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details