STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps LM124D

Description
General Purpose Amplifier 4 Circuit Differential 14-SO
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Differential 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-2969-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2969-5-ND
Instrumentation, Op Amps, Buffer Amps 497-2969-5-ND
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM124D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM124D
Integrated Circuits (ICs) - Linear - Amplifiers LM124D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM124D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124D
Instrumentation, OP Amps, Buffer Amps LM124D
General Purpose Amplifier 4 Circuit Differential 14-SO

General Purpose Amplifier 4 Circuit Differential 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM124D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM124D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-2969-5-ND LM124D LM124D LM124D
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps
Slew Rate 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD600JR - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
3 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details