STMicroelectronics Diodes, Rectifiers - Single - LL4150 LL4150

Description
Manufacturer: STMicroelectronics Win Source Part Number: 095986-LL4150 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 095986-LL4150 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LL4150 - 095986-LL4150 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4150
095986-LL4150
Diodes, Rectifiers - Single - LL4150 095986-LL4150
Manufacturer: STMicroelectronics Win Source Part Number: 095986-LL4150 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 095986-LL4150
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 095986-LL4150
Product Name Diodes, Rectifiers - Single - LL4150
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1111-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
VR 20 volts
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Automotive Schottky 15V TSSOP Diode and Rectifier - 286-1PS88SB82,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers