STMicroelectronics, Inc. Accelerometers LIS3L02AQ5TR

Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS3L02AQ5TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS3L02AQ5TR-ND
Accelerometers LIS3L02AQ5TR-ND
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)

Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Accelerometers
Product Number LIS3L02AQ5TR-ND
Product Name Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3273A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 13201A-2409 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details