STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS3L02ALTR LIS3L02ALTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070979-LIS3L02ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 660 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070979-LIS3L02ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 660 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02ALTR
070979-LIS3L02ALTR
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02ALTR 070979-LIS3L02ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 070979-LIS3L02ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 660 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070979-LIS3L02ALTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 1.5kHz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 660
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LGA
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - LIS3L02ALTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS3L02ALTR-ND
Accelerometers LIS3L02ALTR-ND
Accelerometer X, Y, Z Axis ±2g 1.5kHz 8-LGA

Accelerometer X, Y, Z Axis ±2g 1.5kHz 8-LGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 070979-LIS3L02ALTR LIS3L02ALTR-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS3L02ALTR Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 g 2 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details